16-Bit Digital-to-Analog Converter with Serial Data Interface 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1166513-DAC716UB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
16-Bit DAC, SPI, 86KS/s, 16-SOIC, Voltage Output Product overview: DAC716UB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC716UB can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 16-SOIC
IC DAC 16BIT V-OUT 16SOIC
16 Bit Digital to Analog Converter 1 16-SOIC
16 Bit Digital to Analog Converter 1 16-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC716UB | 1166513-DAC716UB | 701-DAC716UB | DAC716UB-ND | DAC716UB | DAC716UB | DAC716UB |
| Product Name | DAC716 16-Bit Digital-to-Analog Converter with Serial Data Interface | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC716UB | 16-bit SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | ||||
| Package Type | SOIC | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||
| INL | 2 LSB |