16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface 28-PDIP -40 to 85
16 Bit Digital to Analog Converter 1 28-PDIP
D/A Converter, 1 Func, Parallel, Word Input Loading, 6us Settling Time, PDIP28
IC DAC 16BIT V-OUT 28DIP Product overview: DAC715PBG4 from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC715PBG4 can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 28-PDIP
16 Bit Digital to Analog Converter 1 28-PDIP
IC DAC 16BIT V-OUT 28DIP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC715PBG4 | DAC715PBG4-ND | DAC715PBG4 | 701-DAC715PBG4 | DAC715PBG4 | DAC715PBG4 |
| Product Name | DAC715 16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface | Digital to Analog Converters (DAC) | 16-bit 16BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | |
| Package Type | SOIC | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | DIP; DIP28 | Tube | DIP; 28-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | |||
| INL | 2 LSB | 4 LSB |