Dual-Channel, 10-/12-Bit, 500-MSPS Digital-to-Analog Converters (DACs) 48-VQFN -40 to 85
Win Source Part Number: 1378230-DAC3152IRGZR
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Base Product Number: DAC3152
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Current - Unbuffered
Architecture: Current Sink
Number of Bits: 10
Number of D/A Converters: 2
Settling Time: 10ns (Typ)
Differential Output: Yes
Data Interface: LVDS - Parallel
Reference Type: Internal
Voltage - Supply, Analog: 3V ~ 3.6V
Voltage - Supply, Digital: 1.7V ~ 1.9V
INL/DNL (LSB): ±0.15, ±0.1
10 Bit Digital to Analog Converter 2 48-VQFN (7x7)
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.01us Settling Time, PQCC48
Dual 10-bit 500MSPS DAC, DDR/LVDS/Parallel, VQFN Product overview: DAC3152IRGZR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3152IRGZR can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 2 48-VQFN (7x7)
IC DAC 10BIT A-OUT 48VQFN
IC DAC 10BIT A-OUT 48VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC3152IRGZR | 1378230-DAC3152IRGZR | DAC3152IRGZR-ND | DAC3152IRGZR | 701-DAC3152IRGZR | DAC3152IRGZR | DAC3152IRGZR | DAC3152IRGZR |
| Product Name | DAC3152 Dual-Channel, 10-/12-Bit, 500-MSPS Digital-to-Analog Converters (DACs) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Dual VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; LVDS - Parallel | Parallel | Parallel | DDR, LVDS, Parallel | Parallel; LVDS - Parallel | ||
| Package Type | VQFN | 48-VFQFN Exposed Pad | VQFN48 | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| Dissipation | 250 milliwatts | 310 milliwatts |