16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface 28-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1166506-DAC715P
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-DIP (0.300", 7.62mm)
Output Type: Voltage - Buffered
Operating Supply Voltage: ±11.4 V ~ 16.5 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: Internal
Part Status: Obsolete(EOL)
Resolution: 16
Settling Time: 10μs
Number of D/A Converters: 1
INL/DNL (LSB): ±8 (Maximum), ±8 (Maximum)
Family Name: DAC715
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): MAX507BCNG+; MAX507BCWG+; MAX507BC/D;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 1 28-PDIP
16-Bit DAC, 100KS/s, Parallel Interface, PDIP, Dual Supply Product overview: DAC715P from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC715P can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 28-PDIP
IC DAC 16BIT V-OUT 28DIP
IC DAC 16BIT V-OUT 28DIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC715P | 1166506-DAC715P | DAC715P-ND | 701-DAC715P | DAC715P | DAC715P | DAC715P |
| Product Name | DAC715 16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC715P | Digital to Analog Converters (DAC) | 16-bit Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC | DIP | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | PDIP | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 2 LSB | 8 LSB |