Texas Instruments DAC714 16-Bit Digital-to-Analog Converter with Serial Data Interface DAC714U

Description
16-Bit Digital-to-Analog Converter with Serial Data Interface 16-SOIC -40 to 85
Request a Quote Datasheet
Description
16-Bit Digital-to-Analog Converter with Serial Data Interface 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC714 16-Bit Digital-to-Analog Converter with Serial Data Interface - DAC714U - Texas Instruments
Dallas, TX, United States
DAC714 16-Bit Digital-to-Analog Converter with Serial Data Interface
DAC714U
DAC714 16-Bit Digital-to-Analog Converter with Serial Data Interface DAC714U
16-Bit Digital-to-Analog Converter with Serial Data Interface 16-SOIC -40 to 85

16-Bit Digital-to-Analog Converter with Serial Data Interface 16-SOIC -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-44405-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-44405-5-ND
Digital to Analog Converters (DAC) 296-44405-5-ND
16 Bit Digital to Analog Converter 1 16-SOIC

16 Bit Digital to Analog Converter 1 16-SOIC

Buy Now Datasheet
Digital to Analogue Converters - 2528641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
2528641
Digital to Analogue Converters 2528641
DAC 1-ch, DAC714U

DAC 1-ch, DAC714U

Supplier's Site
Digital to Analogue Converters - 2528642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
2528642
Digital to Analogue Converters 2528642
DAC 1-ch, DAC714U

DAC 1-ch, DAC714U

Supplier's Site
Digital to Analogue Converters - 2528642P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
2528642P
Digital to Analogue Converters 2528642P
DAC 1-ch, DAC714U

DAC 1-ch, DAC714U

Supplier's Site
Singapore, Singapore
16-bit Dual SOIC Digital-to-Analog Converter IC
701-DAC714U
16-bit Dual SOIC Digital-to-Analog Converter IC 701-DAC714U
16-Bit DAC, 86KS/s, SPI, SOIC, Dual Supply Product overview: DAC714U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC714U can be used for catalog matching and distributor lookup.

16-Bit DAC, 86KS/s, SPI, SOIC, Dual Supply Product overview: DAC714U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC714U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC714U
007790-DAC714U
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC714U 007790-DAC714U
Manufacturer: Texas Instruments Win Source Part Number: 007790-DAC714U Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: Internal Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±8 (Max), ±8 (Max) Family Name: DAC714 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: ±11.4 V to 16.5 V Alternative Parts (Cross-Reference): AD5570WRSZ-REEL; AD5570ARS; AD5570ARS-REEL; AD5570WRS-REEL7; Introduction Date: April 01, 2006 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007790-DAC714U
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: Internal
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±8 (Max), ±8 (Max)
Family Name: DAC714
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: ±11.4 V to 16.5 V
Alternative Parts (Cross-Reference): AD5570WRSZ-REEL; AD5570ARS; AD5570ARS-REEL; AD5570WRS-REEL7;
Introduction Date: April 01, 2006
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC714U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC714U
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC714U
IC DAC 16BIT V-OUT 16SOIC

IC DAC 16BIT V-OUT 16SOIC

Supplier's Site
Digital to Analog Converters (DAC) - DAC714U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC714U
Digital to Analog Converters (DAC) DAC714U
16 Bit Digital to Analog Converter 1 16-SOIC

16 Bit Digital to Analog Converter 1 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC714U 296-44405-5-ND 2528641 701-DAC714U 007790-DAC714U DAC714U DAC714U
Product Name DAC714 16-Bit Digital-to-Analog Converter with Serial Data Interface Digital to Analog Converters (DAC) Digital to Analogue Converters 16-bit Dual SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC714U Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI
Package Type SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; SOIC SOIC SOIC; 16-SOIC 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1220E/2K5G4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
7 suppliers
ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost - ADS58C48IPFPR - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Catalog
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC121S101CIMK-NS - Acme Chip Technology Co., Limited
Specs
Package Type SOT-23-6 Thin, TSOT-23-6
Packing Method Bulk; Bulk
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGER - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers