16-Bit Digital-to-Analog Converter with Serial Data Interface 16-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083190-DAC714P
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: Internal
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±8 (Max), ±8 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Analog Supply Voltage: ±11.4 V to 16.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Automation & Process Control
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDIP16
16 Bit Digital to Analog Converter 1 16-PDIP
16-Bit DAC, SPI, 86KS/s, 4LSB INL/DNL, 15V, PDIP Product overview: DAC714P from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 15V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 15V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC714P can be used for catalog matching and distributor lookup.
IC DAC 16BIT V-OUT 16DIP
IC DAC 16BIT V-OUT 16DIP
16 Bit Digital to Analog Converter 1 16-PDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC714P | 083190-DAC714P | DAC714P | DAC714P-ND | 701-DAC714P | DAC714P | DAC714P | DAC714P |
| Product Name | DAC714 16-Bit Digital-to-Analog Converter with Serial Data Interface | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC714P | Digital to Analog Converters (DAC) | 16-bit 15V Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOIC | DIP; PDIP; 16-PDIP | DIP; PDIP; PDIP16 | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | N | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1 LSB | 8 LSB |