16-Bit Digital-to-Converter
Manufacturer: Texas Instruments
Win Source Part Number: 145153-DAC712UB
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: Internal
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4 (Max), ±4 (Max)
Family Name: DAC712
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: ±11.4 V to 16.5 V
Alternative Parts (Cross-Reference): AD371JN; AD371KD; AD371SD;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
16-Bit DAC, 100KS/s, Parallel Interface, SOIC, Dual Supply Product overview: DAC712UB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC712UB can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 28-SOIC
16 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 16BIT V-OUT 28SOIC
IC DAC 16BIT V-OUT 28SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC712UB | 145153-DAC712UB | 701-DAC712UB | 296-14008-5-ND | DAC712UB | DAC712UB | DAC712UB |
| Product Name | DAC712 16-Bit Digital-to-Converter With 16-Bit Bus Interface | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC712UB | 16-bit Dual SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC | SOIC; 28-SOIC | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 2 LSB | 4 LSB |