Texas Instruments DAC712 16-Bit Digital-to-Converter With 16-Bit Bus Interface DAC712U

Description
16-Bit Digital-to-Converter With 16-Bit Bus Interface 28-SOIC -40 to 85
Request a Quote Datasheet
Description
16-Bit Digital-to-Converter With 16-Bit Bus Interface 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC712 16-Bit Digital-to-Converter With 16-Bit Bus Interface - DAC712U - Texas Instruments
Dallas, TX, United States
DAC712 16-Bit Digital-to-Converter With 16-Bit Bus Interface
DAC712U
DAC712 16-Bit Digital-to-Converter With 16-Bit Bus Interface DAC712U
16-Bit Digital-to-Converter With 16-Bit Bus Interface 28-SOIC -40 to 85

16-Bit Digital-to-Converter With 16-Bit Bus Interface 28-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit Dual SOIC Digital-to-Analog Converter IC
701-DAC712U
16-bit Dual SOIC Digital-to-Analog Converter IC 701-DAC712U
16-Bit DAC, 100KS/s, Parallel Interface, SOIC, Dual Supply Product overview: DAC712U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC712U can be used for catalog matching and distributor lookup.

16-Bit DAC, 100KS/s, Parallel Interface, SOIC, Dual Supply Product overview: DAC712U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC712U can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC712U - 013631-DAC712U - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC712U
013631-DAC712U
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC712U 013631-DAC712U
Manufacturer: Texas Instruments Win Source Part Number: 013631-DAC712U Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: Parallel Reference Type: Internal Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±2 (Max), ±1 (Max) Family Name: DAC712 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Analog Supply Voltage: ±11.4 V to 16.5 V Alternative Parts (Cross-Reference): MAX501AEWG+; MX7845KR+T; MAX501ACWG+; MAX501BCWG+; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 013631-DAC712U
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: Internal
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±1 (Max)
Family Name: DAC712
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Analog Supply Voltage: ±11.4 V to 16.5 V
Alternative Parts (Cross-Reference): MAX501AEWG+; MX7845KR+T; MAX501ACWG+; MAX501BCWG+;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC712U-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC712U-ND
Digital to Analog Converters (DAC) DAC712U-ND
16 Bit Digital to Analog Converter 1 28-SOIC

16 Bit Digital to Analog Converter 1 28-SOIC

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC712U - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC712U
Data Acquisition - Digital to Analog Converters (DAC) DAC712U
IC DAC 16BIT V-OUT 28SOIC

IC DAC 16BIT V-OUT 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC712U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC712U
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC712U
IC DAC 16BIT V-OUT 28SOIC

IC DAC 16BIT V-OUT 28SOIC

Supplier's Site
Digital to Analog Converters (DAC) - DAC712U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC712U
Digital to Analog Converters (DAC) DAC712U
16 Bit Digital to Analog Converter 1 28-SOIC

16 Bit Digital to Analog Converter 1 28-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC712U 701-DAC712U 013631-DAC712U DAC712U-ND DAC712U DAC712U DAC712U
Product Name DAC712 16-Bit Digital-to-Converter With 16-Bit Bus Interface 16-bit Dual SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC712U Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC SOIC SOIC; 28-SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 2 LSB 8 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC101C081 10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC101C081CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
8 suppliers
12BIT Digital-to-Analog Converter IC - 701-DAC1218LCJ-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
Operating Temperature 0.0 C (32 F)
View Details
5 suppliers
DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers