10-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC 24-VQFN -40 to 125
10 Bit Digital to Analog Converter 8 24-VQFN (4x4)
10 Bit Digital to Analog Converter 8 24-VQFN (4x4)
10 Bit Digital to Analog Converter 8 24-VQFN (4x4)
10-Bit Octal DAC, Voltage Out, I2C, VQFN Product overview: DAC6578SRGET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC6578SRGET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1032444-DAC6578SRGET
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: I2C
Reference Type: External
Settling Time: 12μs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.06, ±0.03
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-VQFN (4x4)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC DAC 10BIT V-OUT 24VQFN
IC DAC 10BIT V-OUT 24VQFN
10 Bit Digital to Analog Converter 8 24-VQFN (4x4)
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC6578SRGET | 296-27739-1-ND | 296-27739-6-ND | 296-27739-2-ND | 701-DAC6578SRGET | 1032444-DAC6578SRGET | DAC6578SRGET | DAC6578SRGET | DAC6578SRGET |
| Product Name | DAC6578 10-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC6578SRGET | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I2C | I2C; I²C | ||
| Package Type | TSSOP,VQFN | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | VQFN | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 0.5000 LSB | 0.0600 LSB |