Texas Instruments DAC5687 16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) DAC5687IPZPG4

Description
16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) 100-HTQFP -40 to 85
Request a Quote Datasheet
Description
16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) 100-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC5687 16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) - DAC5687IPZPG4 - Texas Instruments
Dallas, TX, United States
DAC5687 16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC)
DAC5687IPZPG4
DAC5687 16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) DAC5687IPZPG4
16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) 100-HTQFP -40 to 85

16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) 100-HTQFP -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC5687IPZPG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC5687IPZPG4-ND
Digital to Analog Converters (DAC) DAC5687IPZPG4-ND
16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)

16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)

Buy Now Datasheet
 - DAC5687IPZPG4 - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.0104us Settling Time, PQFP100

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.0104us Settling Time, PQFP100

Supplier's Site Datasheet
Singapore, Singapore
16-bit Dual Digital-to-Analog Converter IC
701-DAC5687IPZPG4
16-bit Dual Digital-to-Analog Converter IC 701-DAC5687IPZPG4
16-Bit Dual DAC, 500MSPS, Parallel Interface, HTQFP Product overview: DAC5687IPZPG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5687IPZPG4 can be used for catalog matching and distributor lookup.

16-Bit Dual DAC, 500MSPS, Parallel Interface, HTQFP Product overview: DAC5687IPZPG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5687IPZPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5687IPZPG4
142530-DAC5687IPZPG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5687IPZPG4 142530-DAC5687IPZPG4
Manufacturer: Texas Instruments Win Source Part Number: 142530-DAC5687IPZPG4 Packaging: Tray Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External, Internal Settling Time: 10.4ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±4, ±4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-HTQFP (14x14) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.71 V to 2.15 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142530-DAC5687IPZPG4
Packaging: Tray
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 10.4ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±4, ±4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-HTQFP (14x14)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.71 V to 2.15 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC5687IPZPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC5687IPZPG4
Digital to Analog Converters (DAC) DAC5687IPZPG4
16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)

16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)

Buy Now
IC DAC 16BIT A-OUT 100HTQFP - 815-DAC5687IPZPG4 - Utmel Electronic Limited
Hong Kong, China
IC DAC 16BIT A-OUT 100HTQFP
815-DAC5687IPZPG4
IC DAC 16BIT A-OUT 100HTQFP 815-DAC5687IPZPG4
IC DAC 16BIT A-OUT 100HTQFP

IC DAC 16BIT A-OUT 100HTQFP

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC5687IPZPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC5687IPZPG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC5687IPZPG4
IC DAC 16BIT A-OUT 100HTQFP

IC DAC 16BIT A-OUT 100HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC5687IPZPG4 DAC5687IPZPG4-ND DAC5687IPZPG4 701-DAC5687IPZPG4 142530-DAC5687IPZPG4 DAC5687IPZPG4 815-DAC5687IPZPG4 DAC5687IPZPG4
Product Name DAC5687 16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) Digital to Analog Converters (DAC) 16-bit Dual Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5687IPZPG4 Digital to Analog Converters (DAC) IC DAC 16BIT A-OUT 100HTQFP Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type HTQFP TQFP; 100-TQFP Exposed Pad QFP; TQFP; HTQFP100 HTQFP QFP; TQFP; 100-HTQFP (14x14) QFP; TQFP; 100-TQFP Exposed Pad QFP; 100-TQFP Exposed Pad 100-TQFP Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 2 bits
Dissipation 1410 milliwatts 1750 milliwatts 1750 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC34SH84 Quad-Channel, 16-Bit, 1.5 GSPS Digital-to-Analog Converter (DAC) . - DAC34SH84IZAY - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA
Screening Level Catalog
View Details
6 suppliers
DAC088S085 8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC088S085CIMT - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IRKDR - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
8 suppliers
DAC3164 Dual 12-/10-bit 500 MSPS Digital to Analog Converter - DAC3164IRGC25 - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details