Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC5682ZIRGCT

Description
IC DAC 16BIT A-OUT 64VQFN
Datasheet
Description
IC DAC 16BIT A-OUT 64VQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC5682ZIRGCT - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC5682ZIRGCT
Digital to Analog Converters (DAC) DAC5682ZIRGCT
IC DAC 16BIT A-OUT 64VQFN

IC DAC 16BIT A-OUT 64VQFN

Supplier's Site Datasheet
Ic, Dac 16Bit Dual 1Gsps 64-Vqfn; Resolution (Bits) Texas Instruments - 26AJ5614 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac 16Bit Dual 1Gsps 64-Vqfn; Resolution (Bits) Texas Instruments
26AJ5614
Ic, Dac 16Bit Dual 1Gsps 64-Vqfn; Resolution (Bits) Texas Instruments 26AJ5614
IC, DAC 16BIT DUAL 1GSPS 64-VQFN; Resolution (Bits):16bit; Sampling Rate:1GSPS; Data Interface:LVDS, Parallel; Supply Voltage Range:1.7V to 1.9V, 3V to 3.6V; ADC / DAC Case Style:QFN; No. of Pins:64Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

IC, DAC 16BIT DUAL 1GSPS 64-VQFN; Resolution (Bits):16bit; Sampling Rate:1GSPS; Data Interface:LVDS, Parallel; Supply Voltage Range:1.7V to 1.9V, 3V to 3.6V; ADC / DAC Case Style:QFN; No. of Pins:64Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC5682ZIRGCT 26AJ5614
Product Name Digital to Analog Converters (DAC) Ic, Dac 16Bit Dual 1Gsps 64-Vqfn; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details