Texas Instruments DAC5682Z 16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC) DAC5682ZIRGCT

Description
16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC) 64-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC) 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC5682Z 16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC) - DAC5682ZIRGCT - Texas Instruments
Dallas, TX, United States
DAC5682Z 16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC)
DAC5682ZIRGCT
DAC5682Z 16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC) DAC5682ZIRGCT
16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC) 64-VQFN -40 to 85

16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC) 64-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5682ZIRGCT
013621-DAC5682ZIRGCT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5682ZIRGCT 013621-DAC5682ZIRGCT
Manufacturer: Texas Instruments Win Source Part Number: 013621-DAC5682ZIRGCT Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: LVDS - Parallel Reference Type: External, Internal Settling Time: 10.4ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±4, ±2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013621-DAC5682ZIRGCT
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 10.4ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit Dual VQFN Digital-to-Analog Converter IC
701-DAC5682ZIRGCT
16-bit Dual VQFN Digital-to-Analog Converter IC 701-DAC5682ZIRGCT
16-Bit Dual DAC, 1GS/s, LVDS/Parallel, VQFN Product overview: DAC5682ZIRGCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5682ZIRGCT can be used for catalog matching and distributor lookup.

16-Bit Dual DAC, 1GS/s, LVDS/Parallel, VQFN Product overview: DAC5682ZIRGCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5682ZIRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-22919-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-22919-2-ND
Digital to Analog Converters (DAC) 296-22919-2-ND
16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-22919-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-22919-1-ND
Digital to Analog Converters (DAC) 296-22919-1-ND
16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-22919-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-22919-6-ND
Digital to Analog Converters (DAC) 296-22919-6-ND
16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

Buy Now Datasheet
 - DAC5682ZIRGCT - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.0104us Settling Time, PQCC64

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.0104us Settling Time, PQCC64

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC5682ZIRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC5682ZIRGCT
Data Acquisition - Digital to Analog Converters (DAC) DAC5682ZIRGCT
IC DAC 16BIT A-OUT 64VQFN

IC DAC 16BIT A-OUT 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC5682ZIRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC5682ZIRGCT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC5682ZIRGCT
IC DAC 16BIT A-OUT 64VQFN

IC DAC 16BIT A-OUT 64VQFN

Supplier's Site
Digital to Analog Converters (DAC) - DAC5682ZIRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC5682ZIRGCT
Digital to Analog Converters (DAC) DAC5682ZIRGCT
16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC5682ZIRGCT 013621-DAC5682ZIRGCT 701-DAC5682ZIRGCT 296-22919-2-ND 296-22919-1-ND 296-22919-6-ND DAC5682ZIRGCT DAC5682ZIRGCT DAC5682ZIRGCT DAC5682ZIRGCT
Product Name DAC5682Z 16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5682ZIRGCT 16-bit Dual VQFN Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; LVDS - Parallel LVDS, Parallel Parallel Parallel Parallel Parallel Parallel; LVDS - Parallel
Package Type VQFN 64-VQFN (9x9) VQFN EP 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad VQFN64 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
Dissipation 1300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC2932 Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control - DAC2932PFBTG4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1352670-AMC1305M05QDWRQ1 - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Digital-to-Analog Converter IC - 701-DAC0806LCM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
4 suppliers
DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers