Texas Instruments DAC5682Z 16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC) DAC5682ZIRGCR

Description
16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC) 64-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC) 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC5682Z 16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC) - DAC5682ZIRGCR - Texas Instruments
Dallas, TX, United States
DAC5682Z 16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC)
DAC5682ZIRGCR
DAC5682Z 16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC) DAC5682ZIRGCR
16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC) 64-VQFN -40 to 85

16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC) 64-VQFN -40 to 85

Buy Now Datasheet
 - DAC5682ZIRGCR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.0104us Settling Time, PQCC64

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.0104us Settling Time, PQCC64

Supplier's Site Datasheet
Singapore, Singapore
16-bit Dual VQFN Digital-to-Analog Converter IC
701-DAC5682ZIRGCR
16-bit Dual VQFN Digital-to-Analog Converter IC 701-DAC5682ZIRGCR
16-Bit Dual DAC, 1GS/s, LVDS/Parallel, VQFN Product overview: DAC5682ZIRGCR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5682ZIRGCR can be used for catalog matching and distributor lookup.

16-Bit Dual DAC, 1GS/s, LVDS/Parallel, VQFN Product overview: DAC5682ZIRGCR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5682ZIRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5682ZIRGCR
013620-DAC5682ZIRGCR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5682ZIRGCR 013620-DAC5682ZIRGCR
Manufacturer: Texas Instruments Win Source Part Number: 013620-DAC5682ZIRGCR Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: LVDS - Parallel Reference Type: External, Internal Settling Time: 10.4ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±4, ±2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013620-DAC5682ZIRGCR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 10.4ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC5682ZIRGCR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC5682ZIRGCR-ND
Digital to Analog Converters (DAC) DAC5682ZIRGCR-ND
16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC5682ZIRGCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC5682ZIRGCR
Data Acquisition - Digital to Analog Converters (DAC) DAC5682ZIRGCR
IC DAC 16BIT A-OUT 64VQFN

IC DAC 16BIT A-OUT 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC5682ZIRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC5682ZIRGCR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC5682ZIRGCR
IC DAC 16BIT A-OUT 64VQFN

IC DAC 16BIT A-OUT 64VQFN

Supplier's Site
Digital to Analog Converters (DAC) - DAC5682ZIRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC5682ZIRGCR
Digital to Analog Converters (DAC) DAC5682ZIRGCR
16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC5682ZIRGCR DAC5682ZIRGCR 701-DAC5682ZIRGCR 013620-DAC5682ZIRGCR DAC5682ZIRGCR-ND DAC5682ZIRGCR DAC5682ZIRGCR DAC5682ZIRGCR
Product Name DAC5682Z 16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-To-Analog Converter (DAC) 16-bit Dual VQFN Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5682ZIRGCR Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel LVDS, Parallel Parallel; LVDS - Parallel Parallel Parallel; LVDS - Parallel
Package Type VQFN VQFN64 VQFN 64-VQFN (9x9) 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
Dissipation 1300 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC0800 8-Bit D/A Converter - DAC0800LCMX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812SRGCR - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
TLC7226M 8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply - 5962-87802012A - Texas Instruments
Specs
Interface Type Parallel
Package Type LCCC
Screening Level Military
View Details
Digital to Analog Converters (DAC) - DAC122S085CIMM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Resolution 12 bits
View Details
2 suppliers