12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 136911-DAC121C081CIM
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: I2C
Reference Type: Supply
Settling Time: 8.5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): +2.2/-1.5, +0.18/-0.12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): MCP4725A0T-E/CH; DAC121C081CISDX/NOPB
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 1 TSOT-23-6
12 Bit Digital to Analog Converter 1 TSOT-23-6
12 Bit Digital to Analog Converter 1 TSOT-23-6
12-Bit DAC, I2C, 1-Ch, Voltage Output, TSOT, 2.7-5.5V Product overview: DAC121C081CIMK/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC121C081CIMK/N
D/A Converter, 12-Bit, 1 Func, CMOS, PDSO6
12 Bit Digital to Analog Converter 1 TSOT-23-6
IC DAC 12BIT V-OUT TSOT23-6
IC DAC 12BIT V-OUT TSOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC121C081CIMK/NOPB | 136911-DAC121C081CIMK/NOPB | DAC121C081CIMK/NOPBTR-ND | DAC121C081CIMK/NOPBDKR-ND | DAC121C081CIMK/NOPBCT-ND | 701-DAC121C081CIMK/NOPB | DAC121C081CIMK/NOPB | DAC121C081CIMK/NOPB | DAC121C081CIMK/NOPB | DAC121C081CIMK/NOPB |
| Product Name | DAC121C081 12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC121C081CIMK/NOPB | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 5.5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | |||
| Package Type | SOT,WSON | TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | TSOT | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | |
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 8 LSB | -1.47 LSB | 1.47 LSB |