16-Bit, 1.0 GSPS Digital-To-Analog Converter (DAC) 64-VQFN -40 to 85
16-bit 1-CH DAC, 1Gsps, Current Output, VQFN EP, 64-Pin Product overview: DAC5681IRGC25 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5681IRGC25 can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 64-VQFN (9x9)
16 Bit Digital to Analog Converter 1 64-VQFN (9x9)
IC DAC 16BIT A-OUT 64VQFN
IC DAC 16BIT A-OUT 64VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5681IRGC25 | 701-DAC5681IRGC25 | 296-32085-2-ND | DAC5681IRGC25 | DAC5681IRGC25 | DAC5681IRGC25 |
| Product Name | DAC5681 16-Bit, 1.0 GSPS Digital-To-Analog Converter (DAC) | 16-bit VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel|LVDS | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | VQFN | VQFN EP | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||
| Dissipation | 650 milliwatts |