Texas Instruments DAC5675 14-Bit, 400 MSPS DAC With LVDS, Best DAC Performance in Industry DAC5675IPHPG4

Description
14-Bit, 400 MSPS DAC With LVDS, Best DAC Performance in Industry 48-HTQFP -40 to 85
Request a Quote Datasheet
Description
14-Bit, 400 MSPS DAC With LVDS, Best DAC Performance in Industry 48-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC5675 14-Bit, 400 MSPS DAC With LVDS, Best DAC Performance in Industry - DAC5675IPHPG4 - Texas Instruments
Dallas, TX, United States
DAC5675 14-Bit, 400 MSPS DAC With LVDS, Best DAC Performance in Industry
DAC5675IPHPG4
DAC5675 14-Bit, 400 MSPS DAC With LVDS, Best DAC Performance in Industry DAC5675IPHPG4
14-Bit, 400 MSPS DAC With LVDS, Best DAC Performance in Industry 48-HTQFP -40 to 85

14-Bit, 400 MSPS DAC With LVDS, Best DAC Performance in Industry 48-HTQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5675IPHPG4
772427-DAC5675IPHPG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5675IPHPG4 772427-DAC5675IPHPG4
Manufacturer: Texas Instruments Win Source Part Number: 772427-DAC5675IPHPG4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 48-TQFP Exposed Pad Output Type: Current - Unbuffered Operating Supply Voltage: 3.15 V ~ 3.6 V Architecture: Current Source Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 3.15 V ~ 3.6 V Resolution: 14 Settling Time: 12ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±2, ±1.5 Family Name: DAC5675 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-HTQFP (7x7) Alternative Parts (Cross-Reference): DAC5675IPHP; DAC5675IPHPRG4; DAC5675IPHPR; Introduction Date: December 22, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772427-DAC5675IPHPG4
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TQFP Exposed Pad
Output Type: Current - Unbuffered
Operating Supply Voltage: 3.15 V ~ 3.6 V
Architecture: Current Source
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3.15 V ~ 3.6 V
Resolution: 14
Settling Time: 12ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±2, ±1.5
Family Name: DAC5675
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-HTQFP (7x7)
Alternative Parts (Cross-Reference): DAC5675IPHP; DAC5675IPHPRG4; DAC5675IPHPR;
Introduction Date: December 22, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital-to-Analog Converter IC - 768-DAC5675IPHPG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital-to-Analog Converter IC
768-DAC5675IPHPG4
Digital-to-Analog Converter IC 768-DAC5675IPHPG4
14-Bit 400MSPS DAC, Parallel Interface, HTQFP, Gold Plated Product overview: DAC5675IPHPG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC5675IPHPG4 can be used for catalog matching and distributor lookup.

14-Bit 400MSPS DAC, Parallel Interface, HTQFP, Gold Plated Product overview: DAC5675IPHPG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC5675IPHPG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC DAC 14-BIT 400 MSPS 48-HTQFP - 815-DAC5675IPHPG4 - Utmel Electronic Limited
Hong Kong, China
IC DAC 14-BIT 400 MSPS 48-HTQFP
815-DAC5675IPHPG4
IC DAC 14-BIT 400 MSPS 48-HTQFP 815-DAC5675IPHPG4
IC DAC 14-BIT 400 MSPS 48-HTQFP

IC DAC 14-BIT 400 MSPS 48-HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC5675IPHPG4 772427-DAC5675IPHPG4 768-DAC5675IPHPG4 815-DAC5675IPHPG4
Product Name DAC5675 14-Bit, 400 MSPS DAC With LVDS, Best DAC Performance in Industry Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5675IPHPG4 Digital-to-Analog Converter IC IC DAC 14-BIT 400 MSPS 48-HTQFP
Interface Type Parallel; LVDS - Parallel Parallel Parallel; Parallel
Packing Method Tray
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Settling Time 0.0120 µs 0.0120 µs
Package Type HTQFP
Unlock Full Specs
to access all available technical data

Similar Products

AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1304M05QDWQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tube; Tube
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops - DAC161P997CISQ/NOPB - Texas Instruments
Specs
Interface Type Single-Wire
Package Type WQFN
Resolution 16 bits
View Details
4 suppliers
DAC3154 Dual 12-/10-bit 500 MSPS Digital to Analog Converter - DAC3154IRGCT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
9 suppliers