Texas Instruments DAC5674 14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters DAC5674IPHPR

Description
14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters 48-HTQFP -40 to 85
Request a Quote Datasheet
Description
14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters 48-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC5674 14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters - DAC5674IPHPR - Texas Instruments
Dallas, TX, United States
DAC5674 14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters
DAC5674IPHPR
DAC5674 14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters DAC5674IPHPR
14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters 48-HTQFP -40 to 85

14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters 48-HTQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
701-DAC5674IPHPR
Digital-to-Analog Converter IC 701-DAC5674IPHPR
14-Bit 400MSPS DAC, Parallel Interface, HTQFP Product overview: DAC5674IPHPR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5674IPHPR can be used for catalog matching and distributor lookup.

14-Bit 400MSPS DAC, Parallel Interface, HTQFP Product overview: DAC5674IPHPR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5674IPHPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DAC5674IPHPR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.02us Settling Time, PQFP48

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.02us Settling Time, PQFP48

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5674IPHPR
1032436-DAC5674IPHPR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5674IPHPR 1032436-DAC5674IPHPR
Manufacturer: Texas Instruments Win Source Part Number: 1032436-DAC5674IPHPR Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 14 Data Interface: Parallel Reference Type: External, Internal Settling Time: 20ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±3.5 (Max), ±2 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-HTQFP (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.65 V to 1.95 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1032436-DAC5674IPHPR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 20ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±3.5 (Max), ±2 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-HTQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC5674IPHPR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC5674IPHPR-ND
Digital to Analog Converters (DAC) DAC5674IPHPR-ND
14 Bit Digital to Analog Converter 1 48-HTQFP (7x7)

14 Bit Digital to Analog Converter 1 48-HTQFP (7x7)

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC5674IPHPR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC5674IPHPR
Data Acquisition - Digital to Analog Converters (DAC) DAC5674IPHPR
IC DAC 14BIT A-OUT 48HTQFP

IC DAC 14BIT A-OUT 48HTQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC5674IPHPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC5674IPHPR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC5674IPHPR
IC DAC 14BIT A-OUT 48HTQFP

IC DAC 14BIT A-OUT 48HTQFP

Supplier's Site
Digital to Analog Converters (DAC) - DAC5674IPHPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC5674IPHPR
Digital to Analog Converters (DAC) DAC5674IPHPR
14 Bit Digital to Analog Converter 1 48-HTQFP (7x7)

14 Bit Digital to Analog Converter 1 48-HTQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC5674IPHPR 701-DAC5674IPHPR DAC5674IPHPR 1032436-DAC5674IPHPR DAC5674IPHPR-ND DAC5674IPHPR DAC5674IPHPR DAC5674IPHPR
Product Name DAC5674 14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5674IPHPR Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type HTQFP HTQFP QFP; TQFP; HTQFP48 QFP; TQFP; 48-HTQFP (7x7) 48-PowerTQFP 48-PowerTQFP QFP; TQFP; 48-PowerTQFP
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
Dissipation 435 milliwatts 550 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

AMC1304L25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface - AMC1304L25DWR - Texas Instruments
Specs
Interface Type LVDS
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
DAC121C081 12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC121C081CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
7 suppliers
DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC082S085CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers