Enhanced Product Dual 14-Bit 200-Msps Digital-To-Analog Converter 48-TQFP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1166475-DAC5672MPFBR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Dual 14-bit 200MS/s DAC, TQFP, Parallel Interface Product overview: DAC5672MPFBREP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5672MPFBREP can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.02us Settling Time, PQFP48
IC DAC 14BIT A-OUT 48TQFP
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)
IC DAC 14BIT A-OUT 48TQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5672MPFBREP | 1166475-DAC5672MPFBREP | 701-DAC5672MPFBREP | 296-21305-1-ND | 296-21305-6-ND | 296-21305-2-ND | DAC5672MPFBREP | DAC5672MPFBREP | DAC5672MPFBREP | DAC5672MPFBREP |
| Product Name | DAC5672-EP Enhanced Product Dual 14-Bit 200-Msps Digital-To-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5672MPFBREP | Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | TQFP | TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | QFP; TQFP; TQFP48 | QFP; TQFP; 48-TQFP | 48-TQFP | ||
| Screening Level | HiRel Enhanced Product | |||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| Dissipation | 330 milliwatts |