Texas Instruments DAC5672 14 bit 275 MSPS Dual Digital to Analog Converter DAC5672IPFBRG4

Description
14 bit 275 MSPS Dual Digital to Analog Converter 48-TQFP -40 to 85
Request a Quote Datasheet
Description
14 bit 275 MSPS Dual Digital to Analog Converter 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC5672 14 bit 275 MSPS Dual Digital to Analog Converter - DAC5672IPFBRG4 - Texas Instruments
Dallas, TX, United States
DAC5672 14 bit 275 MSPS Dual Digital to Analog Converter
DAC5672IPFBRG4
DAC5672 14 bit 275 MSPS Dual Digital to Analog Converter DAC5672IPFBRG4
14 bit 275 MSPS Dual Digital to Analog Converter 48-TQFP -40 to 85

14 bit 275 MSPS Dual Digital to Analog Converter 48-TQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5672IPFBRG4
135093-DAC5672IPFBRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5672IPFBRG4 135093-DAC5672IPFBRG4
Manufacturer: Texas Instruments Win Source Part Number: 135093-DAC5672IPFBRG 4 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 14 Data Interface: Parallel Reference Type: External, Internal Settling Time: 20ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±1.1, ±0.75 Family Name: DAC5672 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Alternative Parts (Cross-Reference): ISL5929INZ; ISL5929/2IN; ISL5927IN; DAC1203D160HW-C1; Introduction Date: February 01, 2005 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135093-DAC5672IPFBRG4
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 20ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±1.1, ±0.75
Family Name: DAC5672
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Alternative Parts (Cross-Reference): ISL5929INZ; ISL5929/2IN; ISL5927IN; DAC1203D160HW-C1;
Introduction Date: February 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital-to-Analog Converter IC - 768-DAC5672IPFBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital-to-Analog Converter IC
768-DAC5672IPFBRG4
Digital-to-Analog Converter IC 768-DAC5672IPFBRG4
2-Ch 14-Bit 275MSPS DAC, Parallel Interface, TQFP Product overview: DAC5672IPFBRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC5672IPFBRG4 can be used for catalog matching and distributor lookup.

2-Ch 14-Bit 275MSPS DAC, Parallel Interface, TQFP Product overview: DAC5672IPFBRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC5672IPFBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC5672IPFBRG4 135093-DAC5672IPFBRG4 768-DAC5672IPFBRG4
Product Name DAC5672 14 bit 275 MSPS Dual Digital to Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5672IPFBRG4 Digital-to-Analog Converter IC
Interface Type Parallel Parallel; Parallel Parallel
Package Type TQFP QFP; TQFP; 48-TQFP (7x7) TQFP
Screening Level Catalog
Resolution 14 bits 14 bits
Dissipation 330 milliwatts 390 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1337565-AMC60804YBHR - Win Source Electronics
Specs
Interface Type SPI; I2C; I2C, SPI
Operating Temperature -40 to 105 C (-40 to 221 F)
Sample Rate 1000 kSamples/Sec
View Details
2 suppliers
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0802LCN - 083182-DAC0802LCN - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; PDIP; 16-PDIP
Packing Method Tube; Tube/Rail
View Details
2 suppliers
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IRKD25 - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers