14 bit 275 MSPS Dual Digital to Analog Converter 48-TQFP -40 to 85
Dual-Channel, 14-Bit, 275-MSPS Digital-to-Analog Converter (DAC) 48-TQFP -40 to 85 Product overview: DAC5672IPFB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5672IPFB can be used for catalog matching and distributor lookup.
D/A Converter, 2 Func, Parallel, Word Input Loading, 0.02us Settling Time, PQFP48
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 013617-DAC5672IPFB
Packaging: Tray
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 20ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±1.1, ±0.75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC DAC 14BIT A-OUT 48TQFP
IC DAC 14BIT A-OUT 48TQFP
IC DAC 14BIT DUAL 275MSPS 48TQFP
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5672IPFB | 701-DAC5672IPFB | DAC5672IPFB | 296-17549-ND | 013617-DAC5672IPFB | DAC5672IPFB | DAC5672IPFB | 815-DAC5672IPFB | DAC5672IPFB |
| Product Name | DAC5672 14 bit 275 MSPS Dual Digital to Analog Converter | Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5672IPFB | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | IC DAC 14BIT DUAL 275MSPS 48TQFP | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | TQFP | QFP; TQFP; TQFP48 | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP (7x7) | 48-TQFP | QFP; 48-TQFP | QFP; TQFP; 48-TQFP | ||
| Screening Level | Catalog | ||||||||
| Resolution | 14 bits | 14 bits | 1.75 bits | 14 bits | |||||
| Dissipation | 330 milliwatts | 390 milliwatts |