14 bit 275 MSPS Dual Digital to Analog Converter 48-TQFP -40 to 85
2-Ch 14-Bit 275MSPS DAC, Parallel Interface, TQFP Product overview: DAC5672AIPFBG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5672AIPFBG4 can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1166472-DAC5672AIPFB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)
IC DAC 14BIT A-OUT 48TQFP
IC DAC 14BIT A-OUT 48TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5672AIPFBG4 | 701-DAC5672AIPFBG4 | DAC5672AIPFBG4-ND | 1166472-DAC5672AIPFBG4 | DAC5672AIPFBG4 | DAC5672AIPFBG4 | DAC5672AIPFBG4 |
| Product Name | DAC5672A 14 bit 275 MSPS Dual Digital to Analog Converter | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5672AIPFBG4 | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | TQFP | TQFP | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP | 48-TQFP | ||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| Dissipation | 330 milliwatts | 390 milliwatts |