12 bit 275 MSPS Dual Digital to Analog Converter 48-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 013614-DAC5662AIPFB
Packaging: Tray
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 20ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±0.3, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
D/A Converter, 2 Func, Parallel, Word Input Loading, 0.02us Settling Time, PQFP48
Dual 12-Bit 275MSPS DAC, Parallel Interface, TQFP Product overview: DAC5662AIPFB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5662AIPFB can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 2 48-TQFP (7x7)
12 Bit Digital to Analog Converter 2 48-TQFP (7x7)
IC DAC 12BIT DUAL 275MSPS 48TQFP
IC DAC 12BIT A-OUT 48TQFP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5662AIPFB | 013614-DAC5662AIPFB | DAC5662AIPFB | 701-DAC5662AIPFB | 296-22615-ND | DAC5662AIPFB | 815-DAC5662AIPFB | DAC5662AIPFB |
| Product Name | DAC5662A 12 bit 275 MSPS Dual Digital to Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5662AIPFB | Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | IC DAC 12BIT DUAL 275MSPS 48TQFP | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP | QFP; TQFP; 48-TQFP (7x7) | QFP; TQFP; TQFP48 | TQFP | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP | QFP; 48-TQFP | 48-TQFP |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits | |||
| Dissipation | 330 milliwatts | 390 milliwatts | 390 milliwatts |