The DAC5574 is a quad-channel, 8-bit, voltage-output digital-to-analog converter with an I2C interface designed for low-power applications. It is packaged in a 10-lead VSSOP and operates from a 2.7-V to 5.5-V analog supply. The device supports a maximum update rate of 188kSPS, includes per-channel power-down mode reducing current consumption to 1 µA at 5 V, and features a power-on reset to zero volts. The output amplifier provides rail-to-rail swing with a settling time of 6 µs for loads up to 200 pF. All variants operate over a temperature range of -40°C to 105°C. The ordering code IDGSR denotes tape and reel packaging.
8-bit, Quad, Digital-to-Analog Converter with I2C interface 10-VSSOP -40 to 105
8 Bit Digital to Analog Converter 4 10-VSSOP
8 Bit Digital to Analog Converter 4 10-VSSOP
8 Bit Digital to Analog Converter 4 10-VSSOP
8-Bit Quad DAC, 188kS/s, I2C, VSSOP, Voltage Output Product overview: DAC5574IDGSR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5574IDGSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 120208-DAC5574IDGSR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: I2C
Reference Type: Supply
Settling Time: 12μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±0.15, ±0.02
Family Name: DAC5574
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5305BRM-REEL; AD5304ACPZ-WP; AD5314BCPZ-WP; AD5304BCPZ-WP; AD5305ARMZ-REEL7; MAX5115EEP; DAC5574IDGSR; MAX5841LEUB+T;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
8 Bit Digital to Analog Converter 4 10-VSSOP
IC DAC 8BIT V-OUT 10VSSOP
IC DAC 8BIT V-OUT 10VSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5574IDGSR | 296-48522-6-ND | 296-48522-2-ND | 296-48522-1-ND | 701-DAC5574IDGSR | 120208-DAC5574IDGSR | DAC5574IDGSR | DAC5574IDGSR | DAC5574IDGSR |
| Product Name | DAC5574 8-bit, Quad, Digital-to-Analog Converter with I2C interface | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 8-bit Quad Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5574IDGSR | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I2C | I2C; I²C | ||
| Package Type | VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | VSSOP | SOP; SSOP; 10-VSSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.1500 LSB |