8-bit, Quad, Digital-to-Analog Converter with I2C interface 10-VSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 013608-DAC5574IDGS
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: I2C
Reference Type: Supply
Settling Time: 12μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±0.15, ±0.02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Portable Devices, Motor Drive & Control, Computers & Computer Peripherals
D/A Converters DAC, DAC5574IDGS
D/A Converters DAC, DAC5574IDGS
D/A Converters DAC, DAC5574IDGS
8 Bit Digital to Analog Converter 4 10-VSSOP
8-Bit Quad DAC, 188KS/s, I2C, VSSOP Product overview: DAC5574IDGS from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5574IDGS can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 4 10-VSSOP
IC DAC 8BIT V-OUT 10VSSOP
IC DAC 8BIT V-OUT 10VSSOP
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5574IDGS | 013608-DAC5574IDGS | 2677447 | 296-16665-5-ND | 701-DAC5574IDGS | DAC5574IDGS | DAC5574IDGS | DAC5574IDGS |
| Product Name | DAC5574 8-bit, Quad, Digital-to-Analog Converter with I2C interface | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5574IDGS | Digital to Analogue Converters | Digital to Analog Converters (DAC) | 8-bit Quad Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | |||
| Package Type | VSSOP | SOP; SSOP; 10-VSSOP | SSOP; VSSOP; VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | VSSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.1500 LSB |