8-Bit, Quad DAC with I2C Interface 16-TSSOP -40 to 105
8 Bit Digital to Analog Converter 4 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 013607-DAC5573IPW
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: I2C
Reference Type: External
Settling Time: 12μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±0.25, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Portable Devices, Motor Drive & Control, Computers & Computer Peripherals
D/A Converter, 1 Func, Serial Input Loading, 8us Settling Time, PDSO16
8-Bit Quad DAC, 188KS/s, I2C, 2.7-5.5V, 105°C, TSSOP Product overview: DAC5573IPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad, 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Quad, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5573IPW can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 8BIT V-OUT 16TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5573IPW | 296-16636-5-ND | 013607-DAC5573IPW | DAC5573IPW | 701-DAC5573IPW | DAC5573IPW | DAC5573IPW |
| Product Name | DAC5573 8-Bit, Quad DAC with I2C Interface | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5573IPW | 8-bit Quad 5.5V TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | Serial | I2C | ||
| Package Type | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP | SOP; SSOP; TSSOP16 | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB |