Texas Instruments DAC5571 Low-power, 8-Bit DAC with high-speed I2C Input DAC5571IDBVRG4

Description
Low-power, 8-Bit DAC with high-speed I2C Input 6-SOT-23 -40 to 105
Request a Quote Datasheet
Description
Low-power, 8-Bit DAC with high-speed I2C Input 6-SOT-23 -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC5571 Low-power, 8-Bit DAC with high-speed I2C Input - DAC5571IDBVRG4 - Texas Instruments
Dallas, TX, United States
DAC5571 Low-power, 8-Bit DAC with high-speed I2C Input
DAC5571IDBVRG4
DAC5571 Low-power, 8-Bit DAC with high-speed I2C Input DAC5571IDBVRG4
Low-power, 8-Bit DAC with high-speed I2C Input 6-SOT-23 -40 to 105

Low-power, 8-Bit DAC with high-speed I2C Input 6-SOT-23 -40 to 105

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC5571IDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC5571IDBVRG4-ND
Digital to Analog Converters (DAC) DAC5571IDBVRG4-ND
8 Bit Digital to Analog Converter 1 SOT-23-6

8 Bit Digital to Analog Converter 1 SOT-23-6

Buy Now Datasheet
Singapore, Singapore
8-bit 5.5V SOT-23 Digital-to-Analog Converter IC
701-DAC5571IDBVRG4
8-bit 5.5V SOT-23 Digital-to-Analog Converter IC 701-DAC5571IDBVRG4
8-Bit 188kS/s I2C DAC, 1-Ch, SOT-23-6, 2.7-5.5V Product overview: DAC5571IDBVRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOT-23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5.5V, SOT-23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5571IDBVRG4 can be used for catalog matching and distributor lookup.

8-Bit 188kS/s I2C DAC, 1-Ch, SOT-23-6, 2.7-5.5V Product overview: DAC5571IDBVRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOT-23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5.5V, SOT-23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5571IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5571IDBVRG4
1166468-DAC5571IDBVRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5571IDBVRG4 1166468-DAC5571IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1166468-DAC5571IDBVR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: SOT-23-6 Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: I2C Reference Type: Supply Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 8μs Number of D/A Converters: 1 INL/DNL (LSB): ±0.5 (Maximum), ±0.25 (Maximum) Family Name: DAC5571 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): AD5300BRMZ-REEL; AD5300BRM-REEL; AD5301BRT-REEL7; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166468-DAC5571IDBVRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: SOT-23-6
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: I2C
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 8μs
Number of D/A Converters: 1
INL/DNL (LSB): ±0.5 (Maximum), ±0.25 (Maximum)
Family Name: DAC5571
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): AD5300BRMZ-REEL; AD5300BRM-REEL; AD5301BRT-REEL7;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC5571IDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC5571IDBVRG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC5571IDBVRG4
IC DAC 8BIT V-OUT SOT23-6

IC DAC 8BIT V-OUT SOT23-6

Supplier's Site
Digital to Analog Converters (DAC) - DAC5571IDBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC5571IDBVRG4
Digital to Analog Converters (DAC) DAC5571IDBVRG4
8 Bit Digital to Analog Converter 1 SOT-23-6

8 Bit Digital to Analog Converter 1 SOT-23-6

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC5571IDBVRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC5571IDBVRG4
Data Acquisition - Digital to Analog Converters (DAC) DAC5571IDBVRG4
IC DAC 8BIT V-OUT SOT23-6

IC DAC 8BIT V-OUT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC5571IDBVRG4 DAC5571IDBVRG4-ND 701-DAC5571IDBVRG4 1166468-DAC5571IDBVRG4 DAC5571IDBVRG4 DAC5571IDBVRG4 DAC5571IDBVRG4
Product Name DAC5571 Low-power, 8-Bit DAC with high-speed I2C Input Digital to Analog Converters (DAC) 8-bit 5.5V SOT-23 Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5571IDBVRG4 Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; I2C I2C; I2C I2C I2C; I2C I2C; I²C
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 1 LSB 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1318333-AMC1303E0520DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC; 8-SOIC (0.295", 7.50mm Width)
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
DAC121C081 12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC121C081CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
8 suppliers
DAC1280 Very Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1280IPWR - Texas Instruments
Specs
Interface Type Bitstream
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers
ADS1201 High Dynamic Range Delta-Sigma Modulator - ADS1201U/1K - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
5 suppliers