Texas Instruments DAC5311 8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package DAC5311IDCKTG4

Description
8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet
Description
8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC5311 8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package - DAC5311IDCKTG4 - Texas Instruments
Dallas, TX, United States
DAC5311 8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package
DAC5311IDCKTG4
DAC5311 8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package DAC5311IDCKTG4
8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
8-bit Digital-to-Analog Converter IC
768-DAC5311IDCKTG4
8-bit Digital-to-Analog Converter IC 768-DAC5311IDCKTG4
8-Bit 1-Ch DAC, 225KS/s, SPI, SC70, -40 to 125°C Product overview: DAC5311IDCKTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC5311IDCKTG4 can be used for catalog matching and distributor lookup.

8-Bit 1-Ch DAC, 225KS/s, SPI, SC70, -40 to 125°C Product overview: DAC5311IDCKTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC5311IDCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKTG4
1032431-DAC5311IDCKTG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKTG4 1032431-DAC5311IDCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1032431-DAC5311IDCKT G4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI, DSP Reference Type: Supply Settling Time: 12μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.01, ±0.01 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Analog Supply Voltage: 2 V to 5.5 V Digital Supply Voltage: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1032431-DAC5311IDCKTG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 12μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.01, ±0.01
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC5311IDCKTG4 768-DAC5311IDCKTG4 1032431-DAC5311IDCKTG4
Product Name DAC5311 8bit, Single Channel, 80uA, 1.8V-5.5V DAC in SC70 Package 8-bit Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKTG4
Interface Type Serial; SPI SPI SPI; SPI, DSP
Package Type SC70 SC-70-6
Screening Level Catalog
Resolution 8 bits 8 bits
INL 0.2500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC37J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface - DAC37J84IAAVR - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
7 suppliers
DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904Y/250G4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
7 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
TLC5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Simultaneous Update, Low Power - 5962-9955702Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
3 suppliers