Win Source Part Number: 1353148-DAC43401DSGT
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Base Product Number: DAC43401
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 8
Number of D/A Converters: 1
Settling Time: 12µs (Typ)
Differential Output: No
Data Interface: I²C
Reference Type: Internal
Voltage - Supply, Analog: 1.8V ~ 5.5V
Voltage - Supply, Digital: 1.71V ~ 5.5V
INL/DNL (LSB): ±1 (Max), ±1 (Max)
8 Bit Digital to Analog Converter 1 8-WSON (2x2)
8 Bit Digital to Analog Converter 1 8-WSON (2x2)
8 Bit Digital to Analog Converter 1 8-WSON (2x2)
8-bit, 1-channel, smart DAC with NVM, buffered voltage output and I2C interface 8-WSON -40 to 125 Product overview: DAC43401DSGT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC43401DSGT can be used for catalog matching and distributor lookup.
SINGLE CHANNEL DAC - COMMERCIAL
IC DAC 8BIT V-OUT 8WSON
8 Bit Digital to Analog Converter 1 8-WSON (2x2)
| Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1353148-DAC43401DSGT | 296-DAC43401DSGTDKR-ND | 296-DAC43401DSGTTR-ND | 296-DAC43401DSGTCT-ND | 701-DAC43401DSGT | DAC43401DSGT | DAC43401DSGT | DAC43401DSGT |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 8-bit Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | I²C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Settling Time | 12 µs | 12 µs | 12 µs | 12 µs | 12 µs | |||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | |||
| Packing Method | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) |