Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5313RBRUZ-RL7 AD5313RBRUZ-RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909412-AD5313RBRUZ-R L7 Series: nanoDAC® Operating Temperature Range: -40°C ~ 105°C Features: 10 Bit Digital to Analog Converter 2 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909412-AD5313RBRUZ-R L7 Series: nanoDAC® Operating Temperature Range: -40°C ~ 105°C Features: 10 Bit Digital to Analog Converter 2 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5313RBRUZ-RL7
909412-AD5313RBRUZ-RL7
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5313RBRUZ-RL7 909412-AD5313RBRUZ-RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 909412-AD5313RBRUZ-R L7 Series: nanoDAC® Operating Temperature Range: -40°C ~ 105°C Features: 10 Bit Digital to Analog Converter 2 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909412-AD5313RBRUZ-RL7
Series: nanoDAC®
Operating Temperature Range: -40°C ~ 105°C
Features: 10 Bit Digital to Analog Converter 2 16-TSSOP
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 909412-AD5313RBRUZ-RL7
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5313RBRUZ-RL7
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 5385233 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type Msop
Features Single-Supply
View Details
DAC0800 8-Bit D/A Converter - DAC0800LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Digital-to-Analog Converter IC - 701-BU8622KV-E2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
2 suppliers