BD34301EKV is 32-bit high sound quality Stereo Audio D/A converter with ROHM original sound quality design, realizing excellent numerical performance (SNR: 130 dB (Typ) , THD+N: -115 dB (Typ) ) suitable for high-end audio. Favorite sound is selectable by switching 2 kinds of digital FIR filters (Sharp Roll-Off, Slow Roll-Off). PCM I/F supports up to 768 kHz and DSD I/F supports up to 22.4 MHz.
It is the masterpiece of ROHM audio IC which pursues both the numerical values and sound quality performance required in an audio device to the utmost limits and created through the ardency of ROHM engineeers. That is ROHM Musical Device "MUS-IC".
"MUS-IC" Web Page
ROHM Semiconductor GmbH | |
---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips |
Product Number | BD34301EKV |
Product Name | MUS-IC™ Series, 32-bit,768 kHz Sampling Stereo Audio D/A Converter |
Screening Level | Commercial |