The CY74FCT827CTQCT is a 10-bit bus buffer with 3-state outputs in a 24-pin SSOP package, designed for high-capacitance load drive and low bus loading. It operates with a supply voltage of 4.75 V to 5.25 V, supports output sink currents up to 64 mA and source currents up to 32 mA, and is rated for a temperature range of -40°C to 85°C. The device features I_off for partial-power-down operation and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Rise and fall times are matched for improved signal integrity.
10-Bit Buffers/Drivers with 3-State Outputs 24-SSOP -40 to 85
10-Bit 3-State Buffer/Driver, 5V, 10ns, SSOP Product overview: CY74FCT827CTQCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT827CTQCT can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT827CTQCT | 704-CY74FCT827CTQCT |
| Product Name | CY74FCT827T 10-Bit Buffers/Drivers with 3-State Outputs | 5V SSOP Interface Transceiver IC |
| Technology | FCT | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |