Texas Instruments CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs 74FCT16373CTPVCG4

Description
16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs
74FCT16373CTPVCG4
CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs 74FCT16373CTPVCG4
16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85

16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74FCT16373CTPVCG4
076261-74FCT16373CTPVCG4
Logic - Logic - Latches - 74FCT16373CTPVCG4 076261-74FCT16373CTPVCG4
Manufacturer: Texas Instruments Win Source Part Number: 076261-74FCT16373CTP VCG4 Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 2ns Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 076261-74FCT16373CTPVCG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 2ns
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 74FCT16373CTPVCG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Latches - 74FCT16373CTPVCG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74FCT16373CTPVCG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT16373CTPVCG4
Integrated Circuits (ICs) - Logic - Latches 74FCT16373CTPVCG4
IC 16BIT LATCHES 48-SSOP

IC 16BIT LATCHES 48-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74FCT16373CTPVCG4 076261-74FCT16373CTPVCG4 74FCT16373CTPVCG4 74FCT16373CTPVCG4
Product Name CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs Logic - Logic - Latches - 74FCT16373CTPVCG4 Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 0.5000 mA
Propagation Delay 4.2 ns 2 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC373 Octal Transparent Latches with 3-State Outputs - CD54AC373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
3 suppliers
CD4508B-MIL CMOS Dual 4-Bit Latch - CD4508BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers