The CY74FCT244ATSOC is an 8-bit buffer/line driver with 3-state outputs in a 20-pin SOIC package, operating over a temperature range of -40°C to 85°C. It features matched rise and fall times, TTL-compatible input and output levels, and supports partial-power-down operation. The device has a maximum sink current of 64 mA and source current of 32 mA per output, with ESD protection exceeding 2000 V human-body model and 1000 V charged-device model.
Octal Buffers and Line Drivers with 3-State Outputs 20-SOIC -40 to 85
Bus Driver, FCT Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
Octal 3-State Buffer/Line Driver, 8-Bit, 4.6ns, 5V, SOIC Product overview: CY74FCT244ATSOC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT244ATSOC can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT244ATSOC | CY74FCT244ATSOC | 704-CY74FCT244ATSOC |
| Product Name | CY74FCT244T Octal Buffers and Line Drivers with 3-State Outputs | 8-bit 5V SOIC Interface Transceiver IC | |
| Technology | FCT | ||
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |