The CY74FCT2244ATSOC is an 8-bit buffer/line driver with 3-state outputs and on-chip 25-Ω series resistors to reduce transmission-line reflections. It is packaged in a 20-pin SOIC format measuring 507 mm in length, 12.83 mm in width, and 5080 µm in thickness. The device operates over a temperature range of -40°C to 85°C with a supply voltage of 4.75 V to 5.25 V, delivers 12 mA sink and 15 mA source current, and features TTL-compatible input and output levels. It supports partial-power-down operation via I_off circuitry and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Octal Buffers/Line Drivers with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85
Bus Driver, FCT Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
Octal 3-State Buffer/Line Driver, 8-Bit, 4.6ns, 5V, SOIC Product overview: CY74FCT2244ATSOC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT2244ATSOC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT2244ATSOC | CY74FCT2244ATSOC | 704-CY74FCT2244ATSOC |
| Product Name | CY74FCT2244T Octal Buffers/Line Drivers with 3-State Outputs and Series Damping Resistors | 8-bit 5V SOIC Interface Transceiver IC | |
| Technology | FCT | ||
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |