Texas Instruments AM26C31 Quadruple Differential Line Driver AM26C31INSR

Description
Quadruple Differential Line Driver 16-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26C31 Quadruple Differential Line Driver - AM26C31INSR - Texas Instruments
Dallas, TX, United States
AM26C31 Quadruple Differential Line Driver
AM26C31INSR
AM26C31 Quadruple Differential Line Driver AM26C31INSR
Quadruple Differential Line Driver 16-SO -40 to 85

Quadruple Differential Line Driver 16-SO -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-AM26C31INSR
Interface Transceiver IC 710-AM26C31INSR
Quadruple differential line driver 16-SO -40 to 85 Product overview: AM26C31INSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31INSR can be used for catalog matching and distributor lookup.

Quadruple differential line driver 16-SO -40 to 85 Product overview: AM26C31INSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31INSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31INSR - 125513-AM26C31INSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31INSR
125513-AM26C31INSR
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31INSR 125513-AM26C31INSR
Manufacturer: Texas Instruments Win Source Part Number: 125513-AM26C31INSR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Family Name: AM26C31 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): AM26C31IDBLE; AM26C31IN; AM26C31IDBR; AM26C31IDBRE4; AM26C31IDBRG4; AM26C31IPW; AM26C31INSR; AM26C31IDG4; Introduction Date: August 01, 2003 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 125513-AM26C31INSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Family Name: AM26C31
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): AM26C31IDBLE; AM26C31IN; AM26C31IDBR; AM26C31IDBRE4; AM26C31IDBRG4; AM26C31IPW; AM26C31INSR; AM26C31IDG4;
Introduction Date: August 01, 2003
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive

Buy Now Datasheet
Drivers, Receivers, Transceivers - AM26C31INSR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26C31INSR
Drivers, Receivers, Transceivers AM26C31INSR
IC DRIVER 4/0 16SO

IC DRIVER 4/0 16SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26C31INSR
RS-422 Interface IC AM26C31INSR
RS-422 Interface IC Quad Diff Line Drvr

RS-422 Interface IC Quad Diff Line Drvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26C31INSR 710-AM26C31INSR 125513-AM26C31INSR AM26C31INSR AM26C31INSR
Product Name AM26C31 Quadruple Differential Line Driver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - AM26C31INSR Drivers, Receivers, Transceivers RS-422 Interface IC
Device Type Line / Bus Driver Transceiver Receiver Driver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT04-SP Hex Inverters - 5962-8974701VCA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
SN55183-SP Rad-Tolerant Class V, Dual Differential Line Driver - 5962-7900901VCA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details