The CY74FCT2240CTQCT is an 8-bit buffer/line driver with 3-state outputs and on-chip 25-Ω series termination resistors for noise reduction, housed in a 20-pin SSOP package measuring 6.5 mm in thickness, 9.0 mm in pitch, and 16.4 mm in width. It operates over a temperature range of -40°C to 85°C, supports TTL input and output levels, provides 12 mA sink and 15 mA source output current, and includes I_off for partial-power-down operation. ESD protection exceeds 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. The device is fully compatible with TTL, NMOS, and CMOS logic levels without external components.
Octal Buffers/Line Drivers with 3-State Outputs and Series Damping Resistors 20-SSOP -40 to 85
Octal 3-State Buffer/Line Driver, 8-Bit, 5V, 4.1ns, SSOP Product overview: CY74FCT2240CTQCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT2240CTQCT
Bus Driver, FCT Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT2240CTQCT | 704-CY74FCT2240CTQCT | CY74FCT2240CTQCT |
| Product Name | CY74FCT2240T Octal Buffers/Line Drivers with 3-State Outputs and Series Damping Resistors | 8-bit 5V SSOP Interface Transceiver IC | |
| Technology | FCT | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | Other; 5 |