The CY74FCT16244T is a 16-bit buffer/driver designed for high-speed and low-power applications, suitable for memory and clock driving as well as bus interface applications. It features three-state outputs, allowing for flexible operation in 4-bit, 8-bit, or combined 16-bit configurations. The device supports partial-power-down mode through its Ioff circuitry, which disables outputs to prevent backflow current when powered down. With a typical output skew of less than 250 ps and an industrial temperature range of -40°C to +85°C, the CY74FCT16244T is capable of driving high-capacitance loads and low-impedance backplanes. It is available in a 48-lead TSSOP package and operates at a supply voltage of 5V ± 10%. The output drivers can sink up to 64 mA and source up to 32 mA, making it suitable for applications requiring robust output drive capabilities.
16-Bit Buffers/Drivers with 3-State Outputs 48-TSSOP -40 to 85
16-Bit 3-State Buffer/Driver, 5V, 6.5ns, TSSOP Product overview: CY74FCT16244TPACT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT16244TPAC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT16244TPACT | 704-CY74FCT16244TPACT |
| Product Name | CY74FCT16244T 16-Bit Buffers/Drivers with 3-State Outputs | 16-bit 5V TSSOP Interface Transceiver IC |
| Technology | FCT | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 5 |