Texas Instruments CD74ACT373 Octal Transparent Latches with 3-State Outputs CD74ACT373M96

Description
Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet
Description
Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373M96 - Texas Instruments
Dallas, TX, United States
CD74ACT373 Octal Transparent Latches with 3-State Outputs
CD74ACT373M96
CD74ACT373 Octal Transparent Latches with 3-State Outputs CD74ACT373M96
Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125

Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD74ACT373M96
1028318-CD74ACT373M96
Logic - Logic - Latches - CD74ACT373M96 1028318-CD74ACT373M96
Manufacturer: Texas Instruments Win Source Part Number: 1028318-CD74ACT373M9 6 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 3ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028318-CD74ACT373M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 3ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 296-28748-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-28748-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-28748-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD74ACT373M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74ACT373M96
Integrated Circuits (ICs) - Logic - Latches CD74ACT373M96
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - CD74ACT373M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Logic - Latches - CD74ACT373M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74ACT373M96
Logic - Latches CD74ACT373M96
IC OCT TRANSP LATCH 20SOIC

IC OCT TRANSP LATCH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74ACT373M96 1028318-CD74ACT373M96 296-28748-1-ND CD74ACT373M96 CD74ACT373M96 CD74ACT373M96
Product Name CD74ACT373 Octal Transparent Latches with 3-State Outputs Logic - Logic - Latches - CD74ACT373M96 Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5.5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 11.5 ns 3 ns 3 ns 3 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373MG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
CD4724B CMOS 8-Bit Addressable Latch - CD4724BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
7 suppliers