The CY54FCT163TLMB is a 4-bit binary counter with synchronous reset and parallel load, designed for use in programmable dividers and synchronous multistage counter applications. It is housed in a 20-pin LCCC package and operates over a temperature range of -55°C to 125°C. The device features I_off circuitry for partial-power-down operation, TTL-compatible input and output levels, and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Synchronous 4-Bit Binary Counter 20-LCCC -55 to 125
SYNCHRONOUS 4-BIT BINARY COUNTER
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-LCCC (8.89x8.89)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CY54FCT163TLMB | CY54FCT163TLMB | CY54FCT163TLMB |
| Product Name | CY54FCT163T Synchronous 4-Bit Binary Counter | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Synchronous | ||
| Supply Voltage | 5.25 | 4.5 V ~ 5.5 V | |
| Package Type | LCCC | 20-CLCC | |
| Logic Family | FCT |