Manufacturer: Texas Instruments
Win Source Part Number: 806356-CSD87313DMS
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 8-WSON (3.3x3.3)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerWDFN
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Gate Charge (Qg) (Maximum) at Vgs: 28nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 4290pF at 15V
Vgs(th) (Maximum) at Id: 1.25V at 250μA
Mosfet Array 2 N-Channel (Dual) Common Drain 30V Surface Mount 8-WSON (3.3x3.3)
Mosfet Array 2 N-Channel (Dual) Common Drain 30V Surface Mount 8-WSON (3.3x3.3)
Mosfet Array 2 N-Channel (Dual) Common Drain 30V Surface Mount 8-WSON (3.3x3.3)
30V, N ch NexFET MOSFET™, dual common drain SON3x3, 5.5mOhm 8-WSON -55 to 150 Product overview: CSD87313DMS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 5.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 5.5mOhm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87313DMS can be used for catalog matching and distributor lookup.
MOSFET 2 N-CHANNEL 30V 8WSON
MOSFET 30V, N ch NexFET MOSFETG , dual common drain SON3x3, 5.5mOhm 8-WSON -55 to 150
MOSFET 2N-CH 30V 8WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 806356-CSD87313DMS | 296-51020-1-ND | 289-CSD87313DMS | CSD87313DMS | CSD87313DMS | CSD87313DMS |
| Product Name | FETs - Arrays - CSD87313DMS | FET, MOSFET Arrays | Dual 30V 5.5mOhm MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) Common Drain | ||||
| QG | 28 nC | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | 8-PowerWDFN | 8-PowerWDFN |