Texas Instruments Standard Linear and Logic TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18510KTTT CSD18510KTTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771868-CSD18510KTTT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200A Family Name: CSD18510KTT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: DDPAK/TO-263-3 Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 132nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 11400pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 188W (Tc) Rds On (Maximum) @ Id, Vgs: 2.6 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): CSD18510KTT; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771868-CSD18510KTTT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200A Family Name: CSD18510KTT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: DDPAK/TO-263-3 Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 132nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 11400pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 188W (Tc) Rds On (Maximum) @ Id, Vgs: 2.6 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): CSD18510KTT; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18510KTTT - 771868-CSD18510KTTT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18510KTTT
771868-CSD18510KTTT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18510KTTT 771868-CSD18510KTTT
Manufacturer: Texas Instruments Win Source Part Number: 771868-CSD18510KTTT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200A Family Name: CSD18510KTT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: DDPAK/TO-263-3 Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 132nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 11400pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 188W (Tc) Rds On (Maximum) @ Id, Vgs: 2.6 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): CSD18510KTT; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771868-CSD18510KTTT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 200A
Family Name: CSD18510KTT
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: DDPAK/TO-263-3
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 2.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 132nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 11400pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 188W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.6 mOhm @ 100A, 10V
Alternative Parts (Cross-Reference): CSD18510KTT;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 1.7mOhm MOSFET Transistor
278-CSD18510KTTT
40V 1.7mOhm MOSFET Transistor 278-CSD18510KTTT
40V, N ch NexFET MOSFET™, single D2PAK, 1.7mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD18510KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.7mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1.7mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18510KTTT can be used for catalog matching and distributor lookup.

40V, N ch NexFET MOSFET™, single D2PAK, 1.7mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD18510KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.7mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1.7mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18510KTTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-45229-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45229-1-ND
Single FETs, MOSFETs 296-45229-1-ND
N-Channel 40V 274A (Tc) 250W (Ta) Surface Mount DDPAK/TO-263-3

N-Channel 40V 274A (Tc) 250W (Ta) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-45229-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45229-2-ND
Single FETs, MOSFETs 296-45229-2-ND
N-Channel 40V 274A (Tc) 250W (Ta) Surface Mount DDPAK/TO-263-3

N-Channel 40V 274A (Tc) 250W (Ta) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18510KTTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18510KTTT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18510KTTT
MOSFET N-CH 40V 274A DDPAK

MOSFET N-CH 40V 274A DDPAK

Supplier's Site
TEXAS INSTRUMENTS - CSD18510KTTT - MOSFET, N-CH, 40V, 274A, TO-263 - 815-CSD18510KTTT - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - CSD18510KTTT - MOSFET, N-CH, 40V, 274A, TO-263
815-CSD18510KTTT
TEXAS INSTRUMENTS - CSD18510KTTT - MOSFET, N-CH, 40V, 274A, TO-263 815-CSD18510KTTT
TEXAS INSTRUMENTS - CSD18510KTTT - MOSFET, N-CH, 40V, 274A, TO-263

TEXAS INSTRUMENTS - CSD18510KTTT - MOSFET, N-CH, 40V, 274A, TO-263

Supplier's Site
Mosfet, N-Ch, 40V, 274A, To-263; Transistor Polarity Texas Instruments - 66AH9441 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 274A, To-263; Transistor Polarity Texas Instruments
66AH9441
Mosfet, N-Ch, 40V, 274A, To-263; Transistor Polarity Texas Instruments 66AH9441
MOSFET, N-CH, 40V, 274A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:274A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0014ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 274A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:274A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0014ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V N-Channel NexFET Power MOSFET

MOSFET 40V N-Channel NexFET Power MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 771868-CSD18510KTTT 278-CSD18510KTTT 296-45229-1-ND CSD18510KTTT 815-CSD18510KTTT 66AH9441 CSD18510KTTT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18510KTTT 40V 1.7mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs TEXAS INSTRUMENTS - CSD18510KTTT - MOSFET, N-CH, 40V, 274A, TO-263 Mosfet, N-Ch, 40V, 274A, To-263; Transistor Polarity Texas Instruments MOSFET
QG 132 nC
PD 188000 milliwatts 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-3; TO-263
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data