Texas Instruments CSD75207W15 Dual P-Channel NexFET? Power MOSFET CSD75207W15

Description
Dual P-Channel NexFET? Power MOSFET 9-DSBGA -55 to 150
Request a Quote
Description
Dual P-Channel NexFET? Power MOSFET 9-DSBGA -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD75207W15 is a dual P-channel NexFET power MOSFET in a 9-lead DSBGA package measuring 1.5 mm × 1.5 mm, designed for battery management and load switching applications. It has a drain-to-drain voltage rating of -20 V, a gate-to-source voltage of -6 V, and a continuous drain current of -3.9 A at 105°C. On-resistance is 45 mΩ at -4.5 V gate drive. Total gate charge is 2.9 nC at -4.5 V, and gate-to-source threshold voltage is -0.8 V. The device is RoHS compliant, has built-in ESD protection exceeding 4 kV HBM, and operates from -55°C to 150°C. Junction-to-ambient thermal resistance is 70°C/W on minimum copper area and 165°C/W on 1 in² of copper.

Datasheet Summary
Powered by GS/AI

The CSD75207W15 is a dual P-channel NexFET power MOSFET in a 9-lead DSBGA package measuring 1.5 mm × 1.5 mm, designed for battery management and load switching applications. It has a drain-to-drain voltage rating of -20 V, a gate-to-source voltage of -6 V, and a continuous drain current of -3.9 A at 105°C. On-resistance is 45 mΩ at -4.5 V gate drive. Total gate charge is 2.9 nC at -4.5 V, and gate-to-source threshold voltage is -0.8 V. The device is RoHS compliant, has built-in ESD protection exceeding 4 kV HBM, and operates from -55°C to 150°C. Junction-to-ambient thermal resistance is 70°C/W on minimum copper area and 165°C/W on 1 in² of copper.

Suppliers

Company
Product
Description
Supplier Links
CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Dallas, TX, United States
CSD75207W15 Dual P-Channel NexFET? Power MOSFET
CSD75207W15
CSD75207W15 Dual P-Channel NexFET? Power MOSFET CSD75207W15
Dual P-Channel NexFET? Power MOSFET 9-DSBGA -55 to 150

Dual P-Channel NexFET? Power MOSFET 9-DSBGA -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75207W15 - 849350-CSD75207W15 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75207W15
849350-CSD75207W15
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75207W15 849350-CSD75207W15
Manufacturer: Texas Instruments Win Source Part Number: 849350-CSD75207W15 Series: NexFET™ Features: Mosfet Array Package: Reel - TR Family Name: CSD75207 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: -296-40008-1-ND, 296-40008-2, 296-40008-1, CSD75207W15-ND, 296-40008-6

Manufacturer: Texas Instruments
Win Source Part Number: 849350-CSD75207W15
Series: NexFET™
Features: Mosfet Array
Package: Reel - TR
Family Name: CSD75207
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: -296-40008-1-ND, 296-40008-2, 296-40008-1, CSD75207W15-ND, 296-40008-6

Buy Now Datasheet
Singapore, Singapore
Dual -20V 27mOhm MOSFET Transistor
289-CSD75207W15
Dual -20V 27mOhm MOSFET Transistor 289-CSD75207W15
-20V, P ch NexFET MOSFET™, dual Common Source WLP 1.5x1.5, 27mOhm 9-DSBGA -55 to 150 Product overview: CSD75207W15 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -20V, 27mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, 27mOhm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD75207W15 can be used for catalog matching and distributor lookup.

-20V, P ch NexFET MOSFET™, dual Common Source WLP 1.5x1.5, 27mOhm 9-DSBGA -55 to 150 Product overview: CSD75207W15 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -20V, 27mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, 27mOhm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD75207W15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 296-40008-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-40008-2-ND
FET, MOSFET Arrays 296-40008-2-ND
Mosfet Array 2 P-Channel (Dual) Common Source 3.9A 700mW Surface Mount 9-DSBGA

Mosfet Array 2 P-Channel (Dual) Common Source 3.9A 700mW Surface Mount 9-DSBGA

Buy Now Datasheet
FET, MOSFET Arrays - 296-40008-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-40008-6-ND
FET, MOSFET Arrays 296-40008-6-ND
Mosfet Array 2 P-Channel (Dual) Common Source 3.9A 700mW Surface Mount 9-DSBGA

Mosfet Array 2 P-Channel (Dual) Common Source 3.9A 700mW Surface Mount 9-DSBGA

Buy Now Datasheet
FET, MOSFET Arrays - 296-40008-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-40008-1-ND
FET, MOSFET Arrays 296-40008-1-ND
Mosfet Array 2 P-Channel (Dual) Common Source 3.9A 700mW Surface Mount 9-DSBGA

Mosfet Array 2 P-Channel (Dual) Common Source 3.9A 700mW Surface Mount 9-DSBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Dual P-CH NexFET Pwr MOSFET

MOSFET Dual P-CH NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD75207W15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD75207W15
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD75207W15
MOSFET 2P-CH 3.9A 9DSBGA

MOSFET 2P-CH 3.9A 9DSBGA

Supplier's Site
FET, MOSFET Arrays - CSD75207W15 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD75207W15
FET, MOSFET Arrays CSD75207W15
MOSFET 2P-CH 3.9A 9DSBGA

MOSFET 2P-CH 3.9A 9DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD75207W15 849350-CSD75207W15 289-CSD75207W15 296-40008-2-ND CSD75207W15 CSD75207W15 CSD75207W15
Product Name CSD75207W15 Dual P-Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75207W15 Dual -20V 27mOhm MOSFET Transistor FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity P-Channel P-Channel; 2 P-Channel (Dual) Common Source
rDS(on) 0.0270 ohms
IDSS -24000 milliamps 3900 milliamps
QG 2.9 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD16413Q5A N-Channel NexFET™ Power MOSFET - CSD16413Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0056 ohms
View Details
7 suppliers
CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0260 ohms
View Details
7 suppliers
CSD17313Q2 30V N Channel NexFET? Power MOSFET - CSD17313Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
9 suppliers
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5AT - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 100000 milliamps
QG 37 nC
View Details
9 suppliers