General Purpose and PCI-X 1:4 Clock Buffer 8-TSSOP -40 to 85
Clock Buffer 200MHz 1:4 LVTTL 8-Pin TSSOP Product overview: CDCV304PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCV304PW can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | CDCV304PW | 764-CDCV304PW |
| Product Name | CDCV304 General Purpose and PCI-X 1:4 Clock Buffer | 200MHz TSSOP Logic IC |
| Gate Type | Buffer/Driver | Buffer/Driver |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| IC Package Type | Other; TSSOP | Other; TSSOP |