Texas Instruments CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications CDCU877ZQLR

Description
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications - CDCU877ZQLR - Texas Instruments
Dallas, TX, United States
CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications
CDCU877ZQLR
CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications CDCU877ZQLR
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85

1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Application Specific Clock/Timing - CDCU877ZQLR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
CDCU877ZQLR-ND
Application Specific Clock/Timing CDCU877ZQLR-ND
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)

Buy Now Datasheet
 - CDCU877ZQLR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PBGA52

PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PBGA52

Supplier's Site Datasheet
1.8V BGA Clock and Timing IC - 763-CDCU877ZQLR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V BGA Clock and Timing IC
763-CDCU877ZQLR
1.8V BGA Clock and Timing IC 763-CDCU877ZQLR
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85 Product overview: CDCU877ZQLR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, BGA, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877ZQLR can be used for catalog matching and distributor lookup.

1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85 Product overview: CDCU877ZQLR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, BGA, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877ZQLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - CDCU877ZQLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCU877ZQLR
Application Specific Clock/Timing CDCU877ZQLR
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)

Buy Now Datasheet
Clock/Timing - Application Specific - CDCU877ZQLR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCU877ZQLR
Clock/Timing - Application Specific CDCU877ZQLR
IC PLL CLOCK DRIVER 1.8V 52-BGA

IC PLL CLOCK DRIVER 1.8V 52-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number CDCU877ZQLR CDCU877ZQLR-ND CDCU877ZQLR 763-CDCU877ZQLR CDCU877ZQLR CDCU877ZQLR
Product Name CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications Application Specific Clock/Timing 1.8V BGA Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Generator
Package Type BGA MICROSTAR JUNIOR,VQFN Surface Mount; 52-VFBGA Tape and Reel Surface Mount; 52-VFBGA Surface Mount; Surface Mount
Supply Voltage 1.8 volts 1.7 to 1.9 volts 1.7 to 1.9 volts
Frequency 340 MHz 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data