Texas Instruments CDCU877B 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications CDCU877BZQLT

Description
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCU877B 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications - CDCU877BZQLT - Texas Instruments
Dallas, TX, United States
CDCU877B 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications
CDCU877BZQLT
CDCU877B 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications CDCU877BZQLT
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85

1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
 - CDCU877BZQLT - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PBGA52

PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PBGA52

Supplier's Site Datasheet
Singapore, Singapore
BGA Clock and Timing IC
763-CDCU877BZQLT
BGA Clock and Timing IC 763-CDCU877BZQLT
1.8-V phase-lock loop clock driver for DDR2 SDRAM applications 52-BGA MICROSTAR JUNIOR -40 to 85 Product overview: CDCU877BZQLT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, BGA, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877BZQLT can be used for catalog matching and distributor lookup.

1.8-V phase-lock loop clock driver for DDR2 SDRAM applications 52-BGA MICROSTAR JUNIOR -40 to 85 Product overview: CDCU877BZQLT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, BGA, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877BZQLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - 296-18287-2-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
296-18287-2-ND
Application Specific Clock/Timing 296-18287-2-ND
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)

Buy Now Datasheet
Clock/Timing - Application Specific - CDCU877BZQLT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCU877BZQLT
Clock/Timing - Application Specific CDCU877BZQLT
IC PLL CLOCK DRIVER 1.8V 52-BGA

IC PLL CLOCK DRIVER 1.8V 52-BGA

Supplier's Site Datasheet
Application Specific Clock/Timing - CDCU877BZQLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCU877BZQLT
Application Specific Clock/Timing CDCU877BZQLT
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CDCU877BZQLT CDCU877BZQLT 763-CDCU877BZQLT 296-18287-2-ND CDCU877BZQLT CDCU877BZQLT
Product Name CDCU877B 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications BGA Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Generator Clock Driver
Package Type BGA MICROSTAR JUNIOR Tape and Reel Surface Mount; 52-VFBGA Surface Mount; Surface Mount Surface Mount; 52-VFBGA
Supply Voltage 1.8 volts 1.7 to 1.9 volts 1.7 to 1.9 volts
Frequency 340 MHz 340 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE925PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
5 suppliers
LMK02000 Precision Clock Distributor with Integrated PLL - LMK02000ISQ/NOPB - Texas Instruments
Specs
Bus Interface LVDS; LVDS, LVPECL
Package Type WQFN
Frequency 800 MHz
View Details
7 suppliers
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
View Details