Texas Instruments CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator CDCM6208V1RGZT

Description
2:8 Ultra Low Power, Low Jitter Clock Generator 48-VQFN -40 to 85
Request a Quote Datasheet
Description
2:8 Ultra Low Power, Low Jitter Clock Generator 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator - CDCM6208V1RGZT - Texas Instruments
Dallas, TX, United States
CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator
CDCM6208V1RGZT
CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator CDCM6208V1RGZT
2:8 Ultra Low Power, Low Jitter Clock Generator 48-VQFN -40 to 85

2:8 Ultra Low Power, Low Jitter Clock Generator 48-VQFN -40 to 85

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V1RGZT - 1028775-CDCM6208V1RGZT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V1RGZT
1028775-CDCM6208V1RGZT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V1RGZT 1028775-CDCM6208V1RGZT
Manufacturer: Texas Instruments Win Source Part Number: 1028775-CDCM6208V1RG ZT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 1.71 V to 3.465 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028775-CDCM6208V1RGZT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVCMOS, LVDS, LVPECL, Crystal
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 1.71 V to 3.465 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.008MHz 250MHz 800MHz VQFN Clock and Timing IC
728-CDCM6208V1RGZT
0.008MHz 250MHz 800MHz VQFN Clock and Timing IC 728-CDCM6208V1RGZT
Clock Generator 0.008MHz to 250MHz-IN 800MHz-OUT 48-Pin VQFN EP T/R Product overview: CDCM6208V1RGZT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008MHz, 250MHz, 800MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.008MHz, 250MHz, 800MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM6208V1RGZT can be used for catalog matching and distributor lookup.

Clock Generator 0.008MHz to 250MHz-IN 800MHz-OUT 48-Pin VQFN EP T/R Product overview: CDCM6208V1RGZT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008MHz, 250MHz, 800MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.008MHz, 250MHz, 800MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM6208V1RGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-37626-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-37626-6-ND
Clock Generators, PLLs, Frequency Synthesizers 296-37626-6-ND
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-37626-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-37626-1-ND
Clock Generators, PLLs, Frequency Synthesizers 296-37626-1-ND
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-37626-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-37626-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-37626-2-ND
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V1RGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCM6208V1RGZT
Clock Generators, PLLs, Frequency Synthesizers CDCM6208V1RGZT
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V1RGZT - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CDCM6208V1RGZT
Clock Generators, PLLs, Frequency Synthesizers CDCM6208V1RGZT
IC CLK GEN 2:8 LOW JITTER 48VQFN

IC CLK GEN 2:8 LOW JITTER 48VQFN

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V1RGZT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCM6208V1RGZT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCM6208V1RGZT
IC CLK GEN 2:8 LOW JITTER 48VQFN

IC CLK GEN 2:8 LOW JITTER 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V1RGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCM6208V1RGZT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCM6208V1RGZT
IC CLOCK GENERATOR 48VQFN

IC CLOCK GENERATOR 48VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCM6208V1RGZT 1028775-CDCM6208V1RGZT 728-CDCM6208V1RGZT 296-37626-6-ND CDCM6208V1RGZT CDCM6208V1RGZT CDCM6208V1RGZT CDCM6208V1RGZT
Product Name CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V1RGZT 0.008MHz 250MHz 800MHz VQFN Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface CML CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL CML, HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type VQFN Surface Mount; 48-VQFN (7x7) Tape and Reel Surface Mount; 48-VFQFN Exposed Pad Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 800 MHz 800 MHz 800 MHz 800 MHz 800 MHz 800 MHz 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data