1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85
PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), PQCC40
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Zero Delay Buffer 10-Out Differential 40-Pin VQFN EP T/R Product overview: CDCU877ARHAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877ARHAT can be used for catalog matching and distributor lookup.
IC PLL CLOCK DRIVER 1.8V 40VQFN
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CDCU877ARHAT | CDCU877ARHAT | 296-19539-1-ND | 763-CDCU877ARHAT | CDCU877ARHAT | CDCU877ARHAT |
| Product Name | CDCU877A 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications | Application Specific Clock/Timing | VQFN Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Generator | Clock Driver | |
| Package Type | BGA MICROSTAR JUNIOR,VQFN | Surface Mount; 40-VFQFN Exposed Pad | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad | |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |||
| Frequency | 340 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz |