Texas Instruments Clock and Timing IC BQ4285P

Description
Real Time Clock Multiplexed 114Byte 24-Pin PDIP Product overview: BQ4285P from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4285P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Real Time Clock Multiplexed 114Byte 24-Pin PDIP Product overview: BQ4285P from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4285P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 690-BQ4285P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-BQ4285P
Clock and Timing IC 690-BQ4285P
Real Time Clock Multiplexed 114Byte 24-Pin PDIP Product overview: BQ4285P from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4285P can be used for catalog matching and distributor lookup.

Real Time Clock Multiplexed 114Byte 24-Pin PDIP Product overview: BQ4285P from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4285P can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - BQ4285P
049702-BQ4285P
Clock/Timing - Clock/Timing - Real Time Clocks - BQ4285P 049702-BQ4285P
Manufacturer: Texas Instruments Win Source Part Number: 049702-BQ4285P Packaging: Tube/Rail Type: Clock/Calendar Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output Mounting: Through Hole Memory Size: 114B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.5 V to 4 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 049702-BQ4285P
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Mounting: Through Hole
Memory Size: 114B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 4 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 690-BQ4285P 049702-BQ4285P
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Real Time Clocks - BQ4285P
Package Type PDIP DIP; PDIP; 24-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 763-SI5017-D-GMR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22801FXIT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 167 MHz
View Details
2 suppliers
Clock/Timing - Clock Buffers, Drivers - 74LVC16344AX4PA - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DB - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
7 suppliers