1-To-6 Clock Driver With Selectable Polarity 16-SOIC
Low Skew Clock Driver, 328 Series, 6 True Output(s), 0 Inverted Output(s), BICMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1028693-CDC328ADR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SOIC (0.154"", 3.90mm Width)"
IC CLK BUFFER 1:6 100MHZ 16SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC328ADR | CDC328ADR | 1028693-CDC328ADR | 296-6693-2-ND | CDC328ADR |
| Product Name | CDC328A 1-To-6 Clock Driver With Selectable Polarity | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC328ADR | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | TTL; TTL | CMOS | TTL; TTL | TTL | |
| Package Type | SOIC,SSOP | SOIC | Surface Mount; 16-SOIC | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount |
| Frequency | 100 MHz | 100 MHz | 100 MHz |