Texas Instruments CDCR83A Direct Rambus(TM) Clock Generator CDCR83ADBQR

Description
Direct Rambus(TM) Clock Generator 24-SSOP -40 to 85
Request a Quote Datasheet
Description
Direct Rambus(TM) Clock Generator 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCR83A Direct Rambus(TM) Clock Generator - CDCR83ADBQR - Texas Instruments
Dallas, TX, United States
CDCR83A Direct Rambus(TM) Clock Generator
CDCR83ADBQR
CDCR83A Direct Rambus(TM) Clock Generator CDCR83ADBQR
Direct Rambus(TM) Clock Generator 24-SSOP -40 to 85

Direct Rambus(TM) Clock Generator 24-SSOP -40 to 85

Buy Now Datasheet
 - CDCR83ADBQR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, CDC Series, 1 True Output(s), 1 Inverted Output(s), PDSO24

PLL Based Clock Driver, CDC Series, 1 True Output(s), 1 Inverted Output(s), PDSO24

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - CDCR83ADBQR - 104181-CDCR83ADBQR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CDCR83ADBQR
104181-CDCR83ADBQR
Clock/Timing - Clock/Timing - Application Specific - CDCR83ADBQR 104181-CDCR83ADBQR
Manufacturer: Texas Instruments Win Source Part Number: 104181-CDCR83ADBQR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: Clock Main Purpose: Memory, RDRAM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP/QSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 104181-CDCR83ADBQR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: Clock
Main Purpose: Memory, RDRAM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SSOP Clock and Timing IC
763-CDCR83ADBQR
SSOP Clock and Timing IC 763-CDCR83ADBQR
Direct Rambus™ Clock Generator 24-SSOP -40 to 85 Product overview: CDCR83ADBQR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCR83ADBQR can be used for catalog matching and distributor lookup.

Direct Rambus™ Clock Generator 24-SSOP -40 to 85 Product overview: CDCR83ADBQR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCR83ADBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - CDCR83ADBQR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
CDCR83ADBQR-ND
Application Specific Clock/Timing CDCR83ADBQR-ND
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 24-SSOP

Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 24-SSOP

Buy Now Datasheet
Clock/Timing - Application Specific - CDCR83ADBQR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCR83ADBQR
Clock/Timing - Application Specific CDCR83ADBQR
IC DIRECT RAMBUS CLK GEN 24-QSOP

IC DIRECT RAMBUS CLK GEN 24-QSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - CDCR83ADBQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCR83ADBQR
Application Specific Clock/Timing CDCR83ADBQR
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 24-SSOP

Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 24-SSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CDCR83ADBQR CDCR83ADBQR 104181-CDCR83ADBQR 763-CDCR83ADBQR CDCR83ADBQR-ND CDCR83ADBQR CDCR83ADBQR
Product Name CDCR83A Direct Rambus(TM) Clock Generator Clock/Timing - Clock/Timing - Application Specific - CDCR83ADBQR SSOP Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Real Time Clock; Clock Driver Clock Generator Clock Generator Clock Generator Clock Generator
Package Type SSOP SOP; SSOP Surface Mount; 24-SSOP/QSOP Tape and Reel Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" Surface Mount; Surface Mount Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Supply Voltage 3.3 volts 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 400 MHz 400 MHz 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data